EN
  • EN
  • DE

NM27C128Q-250

Part No NM27C128Q-250
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203329-NM27C128Q-250
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C128Q-250 CAD Model

Description

The NM27C128Q-250 is a 128K (16K x 8) UV Erasable Programmable Read-Only Memory (EPROM) from National Semiconductor (now Texas Instruments). It's non-volatile memory used for storing firmware or code in embedded systems. The "-250" indicates an access time of 250ns.

Applications:

  • Embedded Systems
  • Microcontroller Firmware Storage
  • Programmable Logic Controllers (PLCs)
  • Industrial Control Systems
  • Instrumentation
  • Robotics

Features:

  • 128K (16K x 8) EPROM
  • Fast Access Time: 250ns
  • Single 5V Power Supply
  • TTL Compatible Inputs and Outputs
  • Three-State Output
  • UV Erasable
  • Low Power Consumption

Benefits:

  • Non-volatile storage retains data even when power is removed.
  • Fast access time enables quick data retrieval.
  • Single 5V power supply simplifies system design.
  • TTL compatible inputs and outputs allow easy integration with microcontrollers and other logic devices.
  • Three-state output enables efficient memory sharing in multi-device systems.
  • UV erasable, allowing for reprogramming.
  • Low power consumption makes it suitable for battery-powered applications.

Additional Details:

The NM27C128Q-250 EPROM is designed for applications where non-volatile memory is needed and the ability to reprogram is essential. Its fast access time and low power consumption make it suitable for various embedded systems. The device can be erased using ultraviolet light, allowing for reuse and software updates. It is frequently used in applications requiring firmware updates or storing configuration data that can be modified. The EPROM provides a reliable and efficient solution for storing code and data in embedded systems requiring moderate memory capacity. It also features a three-state output, which allows for efficient memory sharing.

This EPROM provides a cost-effective way to store and update firmware, contributing to the overall flexibility and maintainability of the target system.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NEC
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess