EN
  • EN
  • DE

NM27C32BQ150

Part No NM27C32BQ150
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019039-NM27C32BQ150
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C32BQ150 CAD Model

Description

The NM27C32BQ150, manufactured by National Semiconductor (now Texas Instruments), is a 32,768-bit (4096 x 8) UV Erasable PROM (EPROM). This memory device is designed for applications requiring non-volatile storage of program code or data, where the content is relatively static but may occasionally need to be updated. Its UV erasability allows for reprogramming, making it suitable for development and prototyping, as well as for certain field-programmable applications.

Applications:

  • Embedded Systems Development: Used for storing and testing firmware during the development phase of embedded systems.
  • Industrial Control Systems: Employed in older industrial equipment for storing control algorithms and configuration parameters.
  • Early Generation Computer Systems: Used in vintage computer systems and arcade machines for storing BIOS and game code.
  • Aerospace and Military Applications: Utilized in legacy aerospace and military systems where radiation hardness and reliability are critical.
  • Educational Purposes: Used in educational settings for teaching memory technology and digital electronics.

Features:

  • 32Kbit (4096 x 8) Memory: Provides a storage capacity of 32,768 bits organized as 4096 bytes.
  • UV Erasable: Allows for reprogramming by exposing the chip to ultraviolet light.
  • Fast Access Time: Offers a typical access time of 150ns, suitable for many early microprocessor applications.
  • Low Power Consumption: Consumes relatively low power, making it suitable for battery-powered applications.
  • TTL Compatible: Compatible with standard TTL logic levels for easy interface with microprocessors and other digital circuits.
  • Three-State Output: Features a three-state output, allowing for easy memory expansion and bus sharing.

Benefits:

  • Reprogrammability: Enables reprogramming, making it suitable for prototyping and development.
  • Non-Volatile Storage: Retains data without power, ensuring that the program or data is not lost when power is removed.
  • Simple Interface: Simplifies integration into existing systems with a straightforward parallel interface.
  • Reliable Performance: Provides reliable data storage and retrieval in a wide range of operating conditions.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory storage in low to medium volume applications.

Additional Details:

The NM27C32BQ150 requires a specific UV light source and exposure time for erasure, as detailed in the datasheet. It operates over a specified temperature range, making it suitable for various operating environments. The device utilizes a 28-pin DIP package for easy insertion into standard IC sockets. It is important to follow proper handling procedures to avoid electrostatic discharge (ESD) damage. The device requires a programming voltage for writing data, as specified in the datasheet. This EPROM provides a reliable and flexible solution for non-volatile memory storage in applications where occasional reprogramming is required.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess