The NXP P9S12GN16J1CLC is a highly integrated microcontroller designed to cater to a wide range of embedded applications. It is part of NXP's HCS12 family, which is renowned for its robust architecture, exceptional performance, and versatility. This particular model boasts a 16-bit microcontroller unit (MCU) that operates at a frequency of up to 25 MHz, providing ample processing power for time-sensitive and complex tasks.
Key Features
- Core: The P9S12GN16J1CLC features a 16-bit HCS12 core, which is optimized for low-power consumption and high-speed processing, making it ideal for automotive and industrial control systems.
- Memory: It comes equipped with 16KB of RAM and 16KB of EEPROM, providing sufficient space for data storage and application code without the need for external memory components.
- Digital I/O: The device includes a variety of digital input/output ports, enabling it to interface with sensors, actuators, and other peripherals.
- Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels allows for precise conversion of analog signals to digital, facilitating accurate sensor readings and control.
- Timers: Multiple timers, including a Real-Time Interrupt timer and Pulse Width Modulation (PWM) timers, provide the necessary tools for tasks requiring precise timing and control of external devices.
- Communication Interfaces: The MCU supports a range of communication protocols including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, ensuring easy integration with other components and systems.
- Package: The P9S12GN16J1CLC comes in an 80-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.
- Temperature Range: It operates within an industrial temperature range, making it reliable in extreme conditions.
Applications
With its robust feature set, the NXP P9S12GN16J1CLC microcontroller is ideal for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, and smart sensors. Its ability to handle complex tasks and interface with a multitude of devices makes it a go-to choice for engineers looking for a reliable and versatile MCU solution.