EN
  • EN
  • DE

NM93C66N

Part No NM93C66N
Manufacturer National Semiconductor (TI)
Description Electrically Erasable Programmable Memories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1231789-NM93C66N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM93C66N CAD Model

Description

The NM93C66N is a 16Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by National Semiconductor, now Texas Instruments. This device features a Microwire interface for easy integration into a variety of applications requiring non-volatile memory storage.

Applications:

  • Consumer Electronics: Storing configuration data in TVs, set-top boxes, and audio equipment.
  • Industrial Controls: Storing calibration data and parameters in industrial machinery and equipment.
  • Automotive Electronics: Used in automotive systems for storing settings and identification information.
  • Medical Devices: Retention of settings and data in portable and stationary medical equipment.
  • Instrumentation: Storing calibration constants and user settings in test and measurement instruments.

Features:

  • 16Kb EEPROM: Provides 16,384 bits of non-volatile memory.
  • Microwire Interface: Simple 4-wire serial interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates from a single supply voltage (typically 2.5V to 5.5V).
  • Self-Timed Write Cycle: Simplifies write operations and reduces system overhead.
  • High Reliability: Guaranteed data retention for extended periods.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes.
  • Write Protect Feature: Prevents accidental overwriting of data.

Benefits:

  • Easy Integration: Microwire interface allows for seamless integration with a wide range of microcontrollers.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power: Suitable for battery-powered applications due to its low power consumption.
  • Reliable Operation: Provides reliable data storage in harsh environments.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details:

The NM93C66N EEPROM is typically available in various package options, including SOIC and TSSOP. It supports standard Microwire protocol commands for reading, writing, and erasing data. The device also includes a write protect feature to prevent unintentional data corruption. It's crucial to consult the device datasheet for specific operating conditions, timing requirements, and detailed specifications to ensure proper implementation.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess