EN
  • EN
  • DE

NMC27C256Q250

Part No NMC27C256Q250
Manufacturer National Semiconductor (TI)
Description 262, 144-Bit (32k X 8) UV Erasable CMOS PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1231814-NMC27C256Q250
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C256Q250 CAD Model

Description

The NMC27C256Q250 is a 256K (32,768 x 8 bit) UV Erasable PROM (EPROM) manufactured by National Semiconductor, which is now part of Texas Instruments (TI). It's a non-volatile memory device used to store firmware, code, or data in a wide variety of electronic systems. The '250' in the part number indicates an access time of 250 nanoseconds.

Applications:

  • Embedded Systems: Storing firmware and boot code in microcontrollers, microprocessors, and other embedded systems.
  • Industrial Control Systems: Storing control programs and calibration data in industrial equipment and machinery.
  • Computer Peripherals: Storing firmware in printers, scanners, and other computer peripherals.
  • Telecommunications Equipment: Used in routers, modems, and other telecommunications devices to store configuration data and operating software.
  • Automotive Electronics: Employed in engine control units (ECUs) and other automotive systems for storing calibration data and control algorithms.

Features:

  • 256K Bit Memory: Provides 256 kilobits of non-volatile storage.
  • UV Erasable: Can be erased using ultraviolet (UV) light, allowing for reprogramming and updates.
  • Fast Access Time: Has a typical access time of 250 nanoseconds, enabling rapid data retrieval.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL Compatible: Compatible with TTL logic levels, facilitating easy interfacing with other digital circuits.
  • Three-State Output: Features a three-state output, allowing for easy memory expansion and bus sharing.
  • JEDEC Standard Pinout: Uses a JEDEC standard pinout, ensuring compatibility with other EPROM devices.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for updates and modifications.
  • Fast Data Access: Provides quick access to stored data.
  • Easy to Integrate: Simple to integrate into existing systems with standard TTL compatibility.
  • Wide Operating Temperature Range: Suitable for use in a variety of operating environments.

Additional Details:

The NMC27C256Q250 is typically packaged in a ceramic or plastic DIP (Dual In-line Package) with a quartz window for UV erasure. The device is erased by exposing it to UV light with a wavelength of 253.7 nm for a specified duration. Programming is typically performed using a dedicated EPROM programmer. Consult the manufacturer's datasheet for detailed programming and erasure instructions, as well as specific electrical characteristics.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess