EN
  • EN
  • DE

NMC27C256QE-250

Part No NMC27C256QE-250
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Description DIP 28P Window Programme W/label Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023381-NMC27C256QE-250
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMC27C256QE-250 CAD Model

Description

The NMC27C256QE-250 is a 256K (32K x 8) UV Erasable PROM (EPROM) manufactured by National Semiconductor (now part of Texas Instruments). It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet light. The -250 suffix indicates an access time of 250 nanoseconds. This EPROM is suitable for storing firmware, boot code, and other data that needs to be retained when power is removed.

Applications:

  • Firmware storage in embedded systems
  • Boot code storage in microcontrollers
  • Program storage for programmable logic devices (PLDs)
  • Data storage in industrial control systems
  • Storing lookup tables

Features:

  • 256K (32K x 8) memory organization
  • Fast access time: 250 ns
  • UV erasable
  • Single 5V power supply
  • TTL compatible inputs and outputs

Benefits:

  • Non-volatile memory: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed using UV light, allowing for firmware updates and code revisions.
  • Fast access time: Enables quick retrieval of stored data.
  • Easy to interface: TTL compatible inputs and outputs simplify integration with other logic devices.
  • Wide operating temperature range: Suitable for use in harsh environments.

Technical Specifications:

The NMC27C256QE-250 requires a 5V power supply for operation. The programming voltage for writing data into the EPROM is typically around 12.5V. Erasing is performed by exposing the device to UV light with a wavelength of 2537 Angstroms for a specified duration. Refer to the datasheet for detailed programming and erasing procedures, timing diagrams, and electrical characteristics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess