EN
  • EN
  • DE

NMC9306N

Part No NMC9306N
Manufacturer National Semiconductor (TI)
Description 256-Bit Serial Electrically Erasable Programmable Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1231818-NMC9306N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC9306N CAD Model

Description

The NMC9306N is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by National Semiconductor, now a part of Texas Instruments (TI). This device provides non-volatile storage for small amounts of data, making it ideal for storing configuration settings, calibration data, and other critical parameters in a variety of electronic systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and DVD players for storing user settings and preferences.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing configuration data.
  • Automotive Electronics: Integrated into automotive control units (ECUs) for storing calibration data and diagnostic information.
  • Medical Devices: Utilized in medical instruments for storing calibration parameters and patient data.
  • Telecommunications Equipment: Used in routers, modems, and other networking devices for storing configuration settings.

Features:

  • 256-bit EEPROM: Provides 256 bits of non-volatile memory storage.
  • Serial Interface: Uses a simple serial interface (typically Microwire or SPI) for communication.
  • Low Voltage Operation: Operates on a low voltage supply, typically 5V or 3.3V.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.
  • Small Package: Available in a small package, such as DIP or SOIC, for easy integration.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical parameters are preserved.
  • Simple Interface: Serial interface simplifies communication with microcontrollers and other digital devices.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Reliable Operation: High endurance ensures reliable data storage over a long period of time.
  • Compact Size: Small package allows for easy integration into space-constrained applications.

Additional Details:

The NMC9306N typically supports both Microwire and SPI serial communication protocols. It requires minimal external components for operation. The programming and erasing operations are controlled through specific command sequences sent over the serial interface. The device is designed to operate over a wide temperature range. It is a cost-effective solution for applications requiring small amounts of non-volatile memory. The device’s reliability and ease of use make it a popular choice for storing critical configuration data in various electronic systems.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess