EN
  • EN
  • DE

SCAN921224SLC/NOPB

Part No SCAN921224SLC/NOPB
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description SCAN921224 20 MHZ-66MHZ 10-BIT D / 660Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr National Semiconductor
Package Bulk
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Other Names 2156-SCAN921224SLC/NOPB,NATNSCSCAN921224SLC/NOPB
Standard Package 1
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260993-SCAN921224SLC/NOPB
Ultra Librarian 3D Model Ultra Librarian SCAN921224SLC/NOPB CAD Model

Description

The SCAN921224SLC/NOPB is an integrated circuit (IC) manufactured by National Semiconductor.

  • Data Rate: 660Mbps
  • Temperature Range: -40°C to 85°C
  • Type: Deserializer
  • Input Type: LVDS
  • Output Type: LVCMOS/LVTTL
  • Package: 49-LFBGA
  • Supplier Device Package: 49-NFBGA (7x7)
  • ECCN: 5A991B1
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess