EN
  • EN
  • DE

SN74AC32DW

Part No SN74AC32DW
Manufacturer National Semiconductor (TI)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP14
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 749383-SN74AC32DW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC32DW CAD Model

Description

The SN74AC32DW is a Quadruple 2-Input OR Gate from the 74AC family of logic gates manufactured by Texas Instruments (formerly National Semiconductor). This device performs the Boolean logic function Y = A + B or Y = A OR B, where Y is the output and A and B are the inputs. It's commonly used in digital electronics for implementing OR logic in various circuits.

Applications

  • Digital Logic Circuits: Implementing OR logic functions in digital systems.
  • Data Multiplexing: Used in data selection circuits.
  • Address Decoding: Employed in memory address decoding circuits.
  • Control Systems: Used in control logic for various electronic systems.

Features

  • Quadruple 2-Input OR Gates: Contains four independent 2-input OR gates in a single package.
  • High-Speed Operation: Provides fast switching speeds.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Low Power Consumption: Features low static and dynamic power consumption.
  • TTL Compatibility: TTL compatible input thresholds.
  • Output Drive Capability: High output drive capability to drive other logic devices.

Benefits

  • Simplified Logic Design: Provides a convenient way to implement OR logic functions.
  • High Performance: Enables high-speed operation of digital circuits.
  • Versatile Application: Suitable for a wide range of digital logic applications.
  • Low Power Consumption: Minimizes power consumption in digital systems.
  • Easy to Use: Standard logic gate package for easy integration into circuits.

Additional Details

The SN74AC32DW is available in a SOIC (Small Outline Integrated Circuit) package. It is characterized for operation from -40°C to +85°C. The device's propagation delay is typically in the nanosecond range. The input and output pins are protected against electrostatic discharge (ESD). Detailed electrical characteristics, timing diagrams, and pinout information can be found in the device datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess