EN
  • EN
  • DE

7311S-DF-104X-BA-156.250MHZ

Part No 7311S-DF-104X-BA-156.250MHZ
Manufacturer NDK
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996647-7311S-DF-104X-BA-156.250MHZ
Categories OEM Parts(0-9)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7311S-DF-104X-BA-156.250MHZ CAD Model

Description

The 7311S-DF-104X-BA-156.250MHZ is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.), a leading supplier of crystal devices. This oscillator provides a stable and precise clock signal at 156.250 MHz. It is designed for various applications requiring accurate timing and frequency control.

Applications

  • Networking equipment: Ethernet switches, routers, and other network devices.
  • Telecommunications: Base stations, optical transceivers, and other communication equipment.
  • Data centers: Servers, storage systems, and other data center infrastructure.
  • Test and measurement: Frequency counters, signal generators, and other test equipment.
  • Industrial control: PLCs, motor drives, and other industrial automation equipment.

Features

  • Frequency: 156.250 MHz
  • Stability: Excellent frequency stability over temperature and voltage variations.
  • Low Jitter: Provides a clean clock signal with low phase noise.
  • Supply Voltage: Operates at a standard voltage (Consult datasheet for exact value).
  • Output Type: CMOS or LVPECL (Check datasheet for specifications).

Benefits

  • Precise Timing: Provides accurate and reliable timing for critical applications.
  • Stable Frequency: Maintains a stable frequency over a wide range of operating conditions.
  • Low Noise: Minimizes phase noise and jitter for improved signal integrity.
  • Easy Integration: Designed for easy integration into various systems.
  • Long-Term Reliability: NDK is known for its high-quality and reliable crystal oscillators.

Additional Details

The 7311S-DF-104X-BA-156.250MHZ is typically packaged in a surface-mount package. The device's operating temperature range is critical for ensuring stable performance. The datasheet specifies the frequency stability over the operating temperature range. The load capacitance is also important and affects the oscillator's frequency. The start-up time is the time it takes for the oscillator to reach a stable frequency. Always consult the manufacturer's datasheet for the exact specifications, including power consumption, output voltage swing, and rise/fall times. Proper decoupling and grounding are crucial for minimizing noise and interference. The datasheet provides recommendations for these aspects as well.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess