The LQ LBM 2016T1R2J is a wire-wound chip inductor manufactured by Taiyo Yuden. This inductor is designed for use in high-frequency circuits, particularly in mobile communication devices and RF applications. The 2016 designation indicates the component's physical size (2.0mm x 1.6mm).
Applications
- Mobile phones
- Wireless LAN (WLAN) devices
- Bluetooth modules
- RF filters
- Matching circuits
Features
- Wire-wound construction
- Small size (2016)
- High Q factor
- High self-resonant frequency
- Surface mount design
Benefits
- Compact design: Small 2016 package allows for high-density circuit designs.
- Efficient performance: High Q factor minimizes energy loss, improving circuit efficiency.
- Stable operation: High self-resonant frequency ensures stable performance at high frequencies.
- Easy assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
- Superior performance: Wire wound inductors typically offer a higher Q factor than multilayer inductors.
The LQ LBM 2016T1R2J has an inductance value of 1.2 µH (microhenries). The 'J' suffix indicates the inductance tolerance (typically +/- 5%). Wire-wound inductors are constructed by winding a fine wire around a core material. This construction technique provides high Q factors and excellent performance in high-frequency applications. Taiyo Yuden's inductors are known for their quality and reliability in wireless communication devices. The datasheet will include details on the inductance tolerance, Q factor at a specific frequency, self-resonant frequency, DC resistance, and rated current.