EN
  • EN
  • DE

NX1255GB-14.318180MHZ

Part No NX1255GB-14.318180MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 14.31818MHZ 12PF SMD / 14.31818 MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX1255GB
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Frequency 14.31818 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 12pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.465" L x 0.217" W (11.80mm x 5.50mm)
Height - Seated (Max) 0.104" (2.65mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Names 644-1012-6,644-1012-1,NX1255GB14318180MHZ,NX1255GB-14.318180MHZ-STD-CSA-1,644-1012-2
Standard Package 1,000
Win Source Part Number 992779-NX1255GB-14.318180MHZ
Ultra Librarian 3D Model Ultra Librarian NX1255GB-14.318180MHZ CAD Model

Description

The NX1255GB-14.318180MHZ is a MHz crystal component manufactured by NDK.

  • Category: Crystals, Oscillators, Resonators
  • Series: NX1255GB
  • Package: Tape and Reel
  • Seated Height: 0.104 inches
  • Frequency: 14.31818 MHz
  • ESR: 50 Ohms
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±50ppm
  • Load Capacitance: 12pF
  • Mode: Fundamental
  • Mounting: 4-SMD, No Lead
  • Operating Temperature: -10°C to 70°C
  • AEC-Q200 Rated: Yes
  • Product Status: Obsolete

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.6100

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess