EN
  • EN
  • DE

NX3225GA-25.000M-STD-CRG-2

Part No NX3225GA-25.000M-STD-CRG-2
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 25.0000MHZ 8PF SMD  /  25 MHz ±20ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX3225GA
Package Tape & Reel
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±20ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Names 644-1259-1,644-1259-2,50157424,644-1259-6
Standard Package 3,000
Win Source Part Number 1123970-NX3225GA-25.000M-STD-CRG-2
Ultra Librarian 3D Model Ultra Librarian NX3225GA-25.000M-STD-CRG-2 CAD Model

Description

NX3225GA-25.000M-STD-CRG-2 from NDK is a crystal component used where stable clock generation is needed for embedded electronics, communications circuitry, control boards, and timing-sensitive digital designs. Engineers typically evaluate this type of device for oscillator reference functions in microcontroller systems, industrial equipment, networking hardware, and consumer electronics that require dependable frequency control. As an NDK crystal, it is positioned for designs that value recognized timing-component sourcing and broad applicability across production and maintenance needs. Because the exact lifecycle status for this part is currently information not available, design teams should confirm current production status directly with NDK or authorized channels before committing to new programs or long-term support plans. RoHS compliance information is also not available from the provided input, so environmental compliance should be verified using the latest manufacturer datasheet, declaration, or compliance certificate before procurement, export, or regulated-market deployment.

You May Also Be Interested in

Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $1.2034
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $4.3657
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Abracon LLC
CRYSTAL 30.0000MHZ 10PF SMD
Lowest to $0.6026
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 16.3840MHZ 10PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2566 $50.0370
480+ $0.2105 $101.0400
740+ $0.2040 $150.9600
1,015+ $0.1974 $200.3610
1,315+ $0.1908 $250.9020
1,755+ $0.1711 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess