EN
  • EN
  • DE

NX3225SA-19.200M-EXS00A-CS03082

Part No NX3225SA-19.200M-EXS00A-CS03082
Manufacturer NDK
Catalog Crystals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 19.2 MHz
Height 600 µm
Win Source Part Number 1082997-NX3225SA-19.200M-EXS00A-CS03082
Categories Crystals
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3225SA-19.200M-EXS00A-CS03082 CAD Model

Description

The NX3225SA-19.200M-EXS00A-CS03082 is a crystal resonator manufactured by NDK. It is designed to provide a stable and accurate 19.200 MHz frequency reference for various electronic circuits. The 'NX3225SA' likely indicates the package dimensions and type, while 'EXS00A-CS03082' likely specifies particular manufacturing or performance characteristics.

Applications:

  • Microcontrollers
  • Communication devices (e.g., Bluetooth, Wi-Fi)
  • Real-time clocks (RTCs)
  • Audio and video processing
  • Frequency synthesizers

Features:

  • Frequency: 19.200 MHz
  • Package: NX3225SA (3.2 x 2.5 mm)
  • Surface-mount device (SMD)
  • High frequency stability
  • Compact size
  • RoHS compliant

Benefits:

  • Provides a reliable and precise clock signal
  • Enables accurate timing and synchronization
  • Suitable for space-constrained applications
  • Easy to integrate into electronic circuits
  • Complies with environmental regulations

Additional Details:

The NX3225SA-19.200M-EXS00A-CS03082 crystal resonator is commonly used in applications requiring a stable and precise clock signal. Specifications typically include a frequency tolerance of ±10 ppm to ±50 ppm, and a temperature stability of ±15 ppm to ±50 ppm over a specified operating temperature range (e.g., -40°C to +85°C). The load capacitance is a crucial parameter that must be considered during circuit design. It's essential to consult the official datasheet to determine the precise electrical specifications, load capacitance, and drive level needed to ensure optimal performance of the crystal in the target application. The 'EXS00A-CS03082' portion of the part number will contain information regarding specific testing and manufacturing standards.

Typical Specifications:

  • Frequency: 19.200 MHz
  • Frequency Tolerance: ±10 ppm to ±50 ppm (depending on specific part number)
  • Temperature Stability: ±15 ppm to ±50 ppm (depending on specific part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Load Capacitance: Varies (specified by datasheet)

You May Also Be Interested in

Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 30.0000MHZ 10PF SMD
Lowest to $0.6026
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.7337

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess