EN
  • EN
  • DE

SNA3173A 38MHZ

Part No SNA3173A 38MHZ
Manufacturer NDK
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NDK
Win Source Part Number 336143-SNA3173A 38MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNA3173A 38MHZ CAD Model

Description

The SNA3173A 38MHZ, manufactured by NDK (Nihon Dempa Kogyo), is a surface mount crystal oscillator operating at a frequency of 38 MHz. It is designed for applications requiring a stable and accurate clock signal in a compact form factor. This oscillator is commonly used in various electronic devices for timing and frequency control.

Applications

  • Microcontrollers and Microprocessors: Serves as the primary clock source for microcontrollers and microprocessors in embedded systems.
  • FPGA and CPLD: Provides a stable clock signal for Field-Programmable Gate Arrays (FPGAs) and Complex Programmable Logic Devices (CPLDs).
  • Communication Equipment: Used in wireless communication devices, such as Wi-Fi modules and Bluetooth devices, for timing synchronization.
  • Industrial Automation: Integrated into industrial control systems and data acquisition equipment for precise timing.
  • Consumer Electronics: Found in a wide range of consumer electronic devices, including digital cameras, audio players, and set-top boxes.

Features

  • 38 MHz Operating Frequency: Provides a stable clock signal at a frequency of 38 MHz.
  • High Frequency Stability: Offers excellent frequency stability over a wide temperature range, ensuring consistent performance.
  • Small Surface Mount Package: Available in a compact surface-mount package for easy integration into space-constrained designs.
  • Low Aging Characteristics: Exhibits minimal frequency drift over time, ensuring long-term accuracy and reliability.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.

Benefits

  • Precise and Stable Timing: Delivers highly accurate and stable timing signals for critical electronic functions.
  • Reliable Performance: Ensures reliable operation over a wide range of operating conditions, even in harsh environments.
  • Compact Design: Enables miniaturization of electronic devices due to its small size and surface-mount compatibility.
  • Extended Battery Life: Contributes to longer battery life in portable devices due to its low power consumption.
  • Easy Integration: Simplifies design and manufacturing processes with its surface-mount package and industry-standard specifications.

Additional Details

The SNA3173A 38MHZ crystal oscillator is characterized by its frequency tolerance, frequency stability over temperature, aging rate, load capacitance, and operating temperature range. It is crucial to consult the NDK datasheet for detailed specifications and application guidelines. Proper impedance matching and PCB layout techniques are essential for optimal performance. Reflow soldering is the typical method for mounting this device onto a printed circuit board. The specific load capacitance required by the oscillator should be considered during circuit design to ensure accurate frequency operation.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess