EN
  • EN
  • DE

PFAF250E907MCBTE

Part No PFAF250E907MCBTE
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (N - P)
Description New High Speed Decoupling Device Proadlizer PF/A Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 273385-PFAF250E907MCBTE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFAF250E907MCBTE CAD Model

Description

The PFAF250E907MCBTE is a supercapacitor from NEC-TOKIN, also known as an ultracapacitor or electric double-layer capacitor (EDLC). Supercapacitors fill the niche between conventional capacitors and batteries, offering the ability to store and release energy rapidly. They excel in applications demanding high power delivery and long cycle life. These characteristics make them suitable for applications ranging from energy harvesting to power backup.

Applications

  • Energy harvesting systems: Storing energy captured from solar, wind, or other renewable sources.
  • Backup power systems: Providing reliable short-term power during outages.
  • Hybrid vehicles: Assisting with regenerative braking and start-stop systems.
  • Portable electronic devices: Extending battery life and providing power for peak demands.
  • Industrial equipment: Providing power for actuators, motors, and other high-power components.

Features

  • High power density: Delivers large amounts of power in a short period.
  • Long cycle life: Withstands hundreds of thousands or millions of charge/discharge cycles with minimal degradation.
  • Fast charging and discharging: Charges and discharges significantly faster than batteries.
  • Wide operating temperature range: Operates reliably in diverse environmental conditions.
  • Environmentally friendly: Does not contain toxic heavy metals.

Benefits

  • Increased energy efficiency: Recaptures and reuses energy, lowering overall energy consumption.
  • Extended product lifespan: The long cycle life reduces the need for frequent replacements.
  • Improved performance: Provides bursts of power when needed, enhancing system responsiveness.
  • Reduced maintenance costs: Requires minimal maintenance compared to batteries.
  • Sustainable solution: Contributes to a more sustainable future by reducing reliance on conventional batteries.

Additional Details

Detailed specifications like capacitance, voltage rating, ESR (Equivalent Series Resistance), and operating temperature range can be found in the NEC-TOKIN datasheet for the PFAF250E907MCBTE. The '250' in the part number suggests a capacitance around 250 Farads, but this requires confirmation via the datasheet. The 'E907MCBTE' likely specifies packaging, terminal configuration, and specific performance characteristics. These supercapacitors typically use activated carbon as the electrode material and organic electrolytes. Refer to the manufacturer's datasheet for detailed technical information and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess