EN
  • EN
  • DE

TNR7C560K-T

Part No TNR7C560K-T
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 374645-TNR7C560K-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNR7C560K-T CAD Model

Description

The TNR7C560K-T is a transient voltage suppressor (TVS) varistor manufactured by NEC-TOKIN, designed to protect electronic circuits from voltage surges and transient events. The "-T" indicates that the component is taped for automated assembly, facilitating efficient high-volume manufacturing. This varistor provides robust protection against phenomena such as electrostatic discharge (ESD), lightning-induced surges, and inductive load switching.

Applications

  • Power Supplies: Protects sensitive components within power supplies from voltage transients.
  • Industrial Equipment: Safeguards industrial control systems and machinery from voltage surges in harsh environments.
  • Automotive Electronics: Used in automotive systems to protect electronic control units (ECUs) from voltage spikes and transients.
  • Telecommunications: Protects telecommunication equipment from lightning-induced surges and power line disturbances.
  • Renewable Energy Systems: Safeguards solar inverters and other renewable energy equipment from voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation or failure.
  • Fast Response Time: Rapidly clamps transient voltages to protect sensitive downstream components.
  • Wide Operating Voltage Range: Suitable for a variety of voltage levels and applications.
  • Compact Size: Allows for easy integration into space-constrained electronic designs.
  • Taped for Automated Assembly: Streamlines manufacturing processes by enabling automatic placement on circuit boards.
  • RoHS Compliance: Meets environmental regulations, ensuring the product is free from hazardous substances.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage, extending the lifespan and reliability of equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, reducing downtime and maintenance costs.
  • Improved Performance: Ensures stable and reliable operation of electronic systems by preventing voltage fluctuations.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting against transient voltage events.
  • Simplified Design: Easy to integrate into existing circuits with minimal design modifications.

The TNR7C560K-T varistor utilizes a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, its resistance rapidly decreases, diverting the surge current away from the protected components. This clamping action prevents the voltage from rising to damaging levels.

Specifications:

  • Manufacturer: NEC-TOKIN
  • Varistor Voltage: Around 56V (specifications can vary slightly depending on the specific manufacturer)
  • Surge Current: Capability varies based on the surge waveform and duration.
  • Operating Temperature: Typically -40°C to +85°C.
  • Package: Typically a disc-shaped package with radial leads.
  • Packaging: Taped for automated assembly.

The TNR7C560K-T from NEC-TOKIN offers a robust and reliable solution for protecting electronic circuits from transient voltage events, making it an ideal choice for a variety of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess