EN
  • EN
  • DE

2SA1141

Part No 2SA1141
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001606-2SA1141
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1141 CAD Model

Description

The 2SA1141 is a PNP silicon epitaxial transistor manufactured by NEC (now Renesas Electronics). It is designed for use in low-frequency power amplifier applications and switching circuits. This transistor is known for its relatively high collector current and voltage capabilities, making it suitable for driving moderate loads.

Applications

  • Audio Amplifiers: Used as a driver or output transistor in low-power audio amplifier stages.
  • Switching Circuits: Employed in switching applications for controlling moderate current loads.
  • DC-DC Converters: Can be utilized in DC-DC converters for switching and regulation.
  • General Purpose Amplification: Suitable for various general-purpose amplification applications.
  • Lighting Control: Used in lighting control circuits for dimming or switching LED arrays.

Features

  • Polarity: PNP.
  • Collector-Emitter Voltage (Vceo): -50V.
  • Collector Current (Ic): -1.5A.
  • Power Dissipation (Pc): 0.75W.
  • Current Gain (hFE): Typically between 100 and 300, depending on the specific grade.
  • Package: TO-92 or similar through-hole package.

Benefits

  • Moderate Power Handling: Suitable for driving moderate loads in amplifier and switching circuits.
  • Reliable Performance: Provides stable and reliable operation within its specified ratings.
  • Cost-Effective: Generally available at a reasonable cost, making it suitable for cost-sensitive applications.
  • Easy to Use: Through-hole package simplifies prototyping and assembly.

Additional Details

The 2SA1141 typically comes in a TO-92 or similar through-hole package, which is easy to handle and solder. The transistor's electrical characteristics, such as its current gain (hFE), vary depending on the specific grade of the transistor. It's crucial to consult the datasheet to determine the exact hFE range for a given part. The transistor's collector-emitter saturation voltage is relatively low, making it efficient in switching applications. The operating temperature range typically spans from -55°C to +150°C. When using the 2SA1141, it's essential to ensure proper heat sinking to prevent overheating, especially when operating at higher power levels. Furthermore, consider using a suitable base resistor to limit the base current and protect the transistor from overcurrent conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess