EN
  • EN
  • DE

2SA1226(T2B)

Part No 2SA1226(T2B)
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 40 V
RoHS Non-Compliant
Win Source Part Number 976884-2SA1226(T2B)
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1226(T2B) CAD Model

Description

The 2SA1226(T2B) is a PNP Epitaxial Planar Transistor manufactured by NEC. This transistor is designed for high-frequency power amplifier applications. It features high collector power dissipation and excellent linearity, making it suitable for audio amplifiers and other high-performance circuits.

Applications

  • Audio power amplifiers
  • High-frequency amplifiers
  • Output stages of amplifiers
  • Driver stages in amplifiers
  • Switching applications

Features

  • PNP Epitaxial Planar Transistor
  • High collector power dissipation
  • High transition frequency (fT)
  • Low saturation voltage
  • Excellent linearity
  • Available in a through-hole package (e.g., TO-220)

Benefits

  • High power output for audio amplification
  • Suitable for high-frequency applications
  • Efficient switching performance
  • Low distortion in audio circuits
  • Easy to mount and heatsink with TO-220 package

Additional Details

The 2SA1226(T2B) is typically packaged in a TO-220 package, which allows for easy mounting and effective heat dissipation. The high transition frequency makes it suitable for high-frequency amplification circuits. The low saturation voltage reduces power losses during switching, contributing to improved efficiency. The T2B suffix typically denotes a specific gain ranking or production batch identifier but does not fundamentally alter the transistor's core specifications. The transistor’s high power dissipation rating enables it to handle significant power levels in amplifier circuits. Proper heat sinking is crucial to ensure reliable operation, especially at high power levels. The excellent linearity ensures low distortion in audio applications.

Key electrical parameters include collector-emitter voltage (VCEO), collector current (IC), collector power dissipation (PC), and transition frequency (fT). Consult the NEC datasheet for complete specifications, application notes, and recommended biasing techniques. Ensure proper heat sinking to prevent thermal runaway.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess