EN
  • EN
  • DE

2SA1612-T1-A

Part No 2SA1612-T1-A
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 607
Reference case SOT23
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 751097-2SA1612-T1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1612-T1-A CAD Model

Description

The 2SA1612-T1-A is a PNP Epitaxial Planar Transistor manufactured by NEC (now Renesas Electronics). It is designed for use in various switching and amplification applications, providing reliable performance and efficient operation within electronic circuits. The transistor's structure and characteristics make it suitable for low to medium power applications.

Applications

  • Switching Circuits
  • Amplifier Circuits
  • Driver Stages
  • Audio Amplifiers
  • General Purpose Switching

Features

  • PNP Transistor: Offers complementary functionality to NPN transistors, allowing for versatile circuit designs.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • High Current Gain (hFE): Provides efficient amplification of input signals.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation, leading to higher overall system efficiency.
  • Enhanced Reliability: Offers stable and dependable performance in demanding applications.
  • Compact Design: Allows for smaller and more space-efficient circuit layouts.
  • Versatile Applications: Suitable for a wide range of switching and amplification applications.
  • Simplified Circuit Design: Provides flexibility in designing and implementing various electronic circuits.

Additional Details

Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). The low saturation voltage ensures minimal voltage drop during switching, reducing power loss. The high current gain (hFE) provides efficient amplification of input signals. Proper biasing is essential to ensure optimal performance and prevent damage to the transistor. The surface mount package simplifies PCB assembly and allows for high-density designs. Detailed specifications, including electrical characteristics and thermal ratings, are available in the manufacturer's datasheet. It's important to consult the datasheet for accurate and up-to-date information.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6346 $61.0768
19+ $6.2647 $119.0293
29+ $6.0684 $175.9836
40+ $5.8732 $234.9280
51+ $5.6768 $289.5168
69+ $5.0901 $351.2169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess