EN
  • EN
  • DE

2SA1649-Z-T1

Part No 2SA1649-Z-T1
Manufacturer NEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT-252
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 736229-2SA1649-Z-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1649-Z-T1 CAD Model

Description

The 2SA1649-Z-T1 is a PNP silicon epitaxial transistor manufactured by NEC. It's designed for low-frequency power amplification and switching applications. This transistor offers a good balance of voltage, current, and power handling capabilities within its class. The ‘Z’ suffix generally indicates specific electrical characteristics or packaging variations for particular applications.

Applications

  • Audio Amplifiers: Used in pre-amplifier and power amplifier stages.
  • Switching Circuits: Suitable for low to medium speed switching applications.
  • DC-DC Converters: Can be implemented in voltage regulation and conversion circuits.
  • Motor Control: Employed in simple motor control circuits for driving small motors.
  • Linear Regulators: Used as a pass transistor in linear voltage regulators.

Features

  • High Collector Current (Ic): Designed to handle a significant amount of collector current, allowing for higher power output.
  • Low Saturation Voltage: Minimizes power dissipation during switching, increasing efficiency.
  • High Voltage Rating: Provides a wide operating range for various voltage applications.
  • Epitaxial Construction: Enhances switching speed and reduces noise.
  • Small Signal Amplification: Good hFE linearity allows for quality signal amplification

Benefits

  • Improved Audio Quality: Delivers clear and undistorted audio amplification when used in audio circuits.
  • Efficient Switching: Reduces power loss in switching applications, contributing to energy efficiency.
  • Reliable Performance: Offers stable and dependable operation in various environmental conditions.
  • Versatile Usage: Suitable for a wide range of applications due to its balanced characteristics.
  • Cost-Effective: Provides a competitive performance-to-price ratio.

The 2SA1649-Z-T1 has a collector-emitter voltage (Vceo) of -50V, a collector current (Ic) of -1.5A, and a power dissipation (Pc) of 0.9W. The current gain (hFE) typically falls within a specified range, ensuring consistent performance in amplifier circuits. It comes in a through-hole package, making it easy to mount on PCBs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess