EN
  • EN
  • DE

2SA733/JD

Part No 2SA733/JD
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980132-2SA733/JD
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA733/JD CAD Model

Description

The 2SA733 is a silicon PNP epitaxial transistor manufactured by NEC. It is designed for low-noise amplifier applications and general-purpose switching. Its key features include low noise figure and high current gain. The /JD suffix typically indicates a specific gain range or manufacturing variation.

Applications

  • Low-noise amplifier stages
  • General-purpose switching circuits
  • Audio preamplifiers
  • Signal processing circuits

Features

  • PNP Silicon Epitaxial Transistor
  • Low Noise Figure
  • High Current Gain (hFE)
  • Low Collector-Emitter Saturation Voltage

Benefits

  • Improved Signal Clarity: Low noise figure ensures minimal added noise in amplifier circuits, resulting in a cleaner and clearer signal.
  • Efficient Amplification: High current gain allows for efficient amplification of weak signals.
  • Low Power Consumption: Low saturation voltage minimizes power loss in switching applications.
  • Versatile: Suitable for a broad range of low-power amplification and switching applications.

Technical Specifications

The 2SA733 typically has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.15A, and a collector power dissipation (PC) of 0.25W. The DC current gain (hFE) typically ranges from 100 to 400, depending on the operating conditions and gain classification (indicated by the suffix). The noise figure (NF) is typically around 4dB. It is available in a TO-92 package. Consult the specific datasheet for the /JD variant for the most precise specifications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess