EN
  • EN
  • DE

2SB962-Z

Part No 2SB962-Z
Manufacturer NEC
Catalog Hard To Find
Description PNP SILICON EPITAXIAL TRANSISTOR MP-3 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125080-2SB962-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB962-Z CAD Model

Description

The NEC 2SB962-Z is a PNP silicon epitaxial transistor designed for low-frequency power amplification and switching applications. It's commonly used in audio amplifiers, DC-DC converters, and general-purpose switching circuits where a moderate amount of power needs to be controlled. The ‘-Z’ suffix often indicates a specific packaging or gain selection variant.

Applications

  • Audio Amplifiers: Used in the output stages of audio amplifiers for signal amplification to drive speakers.
  • DC-DC Converters: Employed as a switching element in DC-DC converters to regulate voltage levels efficiently.
  • Power Switching Circuits: Suitable for controlling power to various loads, such as motors, relays, and solenoids.
  • Linear Regulators: Functions as a pass transistor in linear voltage regulators to provide stable output voltage.
  • General-Purpose Switching: Used in a wide range of switching applications where a moderate current and voltage need to be controlled.

Features

  • PNP Silicon Epitaxial Transistor: Offers reliable performance and good switching characteristics.
  • Low Saturation Voltage: Minimizes power loss during switching operations, enhancing efficiency.
  • High Collector Current: Capable of handling moderate to high collector current, making it suitable for power applications.
  • Good Linearity: Provides accurate amplification with minimal distortion in audio amplifier circuits.
  • TO-220 Package: Provides good thermal dissipation capabilities, allowing for higher power operation.

Benefits

  • Efficient Power Amplification: Provides efficient power amplification with minimal distortion in audio amplifier circuits.
  • Effective Switching: Enables effective and reliable switching operations in DC-DC converters and power switching circuits.
  • Versatile Application: Suitable for a wide range of applications due to its good electrical characteristics and moderate power handling capability.
  • Easy to Use: The TO-220 package simplifies mounting and heat sinking, making it easy to integrate into various circuits.
  • Cost-Effective: Offers a cost-effective solution for power amplification and switching needs.

Additional Details

The 2SB962-Z typically has a collector-emitter voltage (VCEO) rating of -60V and a collector current (IC) rating of -3A. It has a power dissipation rating that is usually around 25W, which requires proper heatsinking for higher power operation. The current gain (hFE) is typically between 50 and 200, which makes it suitable for various amplifier and switching applications. It's important to consult the datasheet for specific values and operating conditions.

This transistor is a reliable choice for applications requiring moderate power amplification and switching. Its robust design and good electrical characteristics make it a versatile component in a wide range of electronic circuits. The TO-220 package facilitates easy mounting and effective heat dissipation, ensuring stable and reliable operation.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8034 $77.6068
4+ $31.8387 $127.3548
6+ $30.8443 $185.0658
8+ $29.8487 $238.7896
11+ $28.8542 $317.3962
14+ $25.8697 $362.1758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess