EN
  • EN
  • DE

2SC2750

Part No 2SC2750
Manufacturer NEC
Description High Speed High Current Switching Industrial Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO-3P
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 743674-2SC2750
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2750 CAD Model

Description

The 2SC2750 is an NPN epitaxial silicon transistor manufactured by NEC (now Renesas Electronics). This transistor is designed for use in high-frequency amplifier and oscillator applications. Its high transition frequency and low noise figure make it suitable for sensitive receiver and transmitter circuits. It's commonly found in communication equipment and other high-performance electronic devices.

Applications:

  • High-Frequency Amplifiers: Used in RF and IF amplifier stages in receivers and transmitters.
  • Oscillators: Employed in local oscillators and other frequency generation circuits.
  • Mixers: Used in frequency mixers for signal conversion.
  • Communication Equipment: Found in radios, transceivers, and other communication devices.
  • Instrumentation: Used in signal generators and spectrum analyzers.

Features:

  • NPN Epitaxial Silicon Transistor: Provides good linearity and high-frequency performance.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure (NF): Minimizes noise in sensitive amplifier circuits.
  • High Power Gain: Provides good signal amplification.
  • Small Package: Allows for compact circuit designs.
  • High Collector Current (Ic): Can handle moderate current levels.
  • High Breakdown Voltage (Vceo): Withstands relatively high collector-emitter voltages.

Benefits:

  • Excellent High-Frequency Performance: Suitable for demanding RF and microwave applications.
  • Low Noise: Improves signal-to-noise ratio in receiver circuits.
  • High Gain: Provides sufficient signal amplification.
  • Compact Design: Small package size allows for high-density circuit layouts.
  • Reliable Operation: Robust design ensures stable performance.

Additional Details:

The 2SC2750 typically has a collector-emitter voltage (Vceo) rating of 25V, a collector current (Ic) rating of 50mA, and a transition frequency (fT) of several GHz. The noise figure (NF) is typically around 1-2dB at high frequencies. The package is typically a small surface-mount package like SOT-23 or similar. The operating temperature range is typically -55°C to +150°C. The transistor is often used in common-emitter or common-base configurations. It is sensitive to electrostatic discharge (ESD) and requires careful handling during assembly.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess