EN
  • EN
  • DE
  • IT

2SC5010-T1

Part No 2SC5010-T1
Manufacturer NEC
Catalog RF Transistors (BJT)
Description NPN SILICON EPITAXIAL TRANSISTOR 3 PINS ULTRA SUPER MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1125816-2SC5010-T1
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5010-T1 CAD Model

Description

The 2SC5010-T1 is an NPN silicon bipolar RF transistor manufactured by NEC. It is designed for high-frequency amplification and oscillation applications, particularly in communication systems.

Applications:

  • RF Amplifiers: Used in amplifying radio frequency signals within communication devices such as mobile phones and wireless transceivers.
  • Oscillators: Employed in generating high-frequency signals for various electronic systems.
  • Mixers: Found in frequency conversion circuits in receivers and transmitters.
  • Buffer Amplifiers: Used to isolate stages in RF circuits, improving stability.
  • High-Frequency Switches: Applied in switching circuits operating at radio frequencies.

Features:

  • NPN Silicon Bipolar Transistor: Provides high gain and good noise performance at high frequencies.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Minimizes signal degradation in sensitive receiver applications.
  • Small Signal Amplifier: Designed for amplifying small signals with high linearity.
  • Surface Mount Package: Facilitates easy and automated assembly onto printed circuit boards (PCBs).

Benefits:

  • Improved RF Performance: Enhances signal amplification and reduces noise, leading to better communication quality.
  • Reduced System Size: Compact package allows for integration in space-constrained applications.
  • Lower Manufacturing Costs: Supports automated assembly processes.
  • Enhanced Product Reliability: Robust design ensures consistent performance over a wide range of operating conditions.
  • Increased Design Flexibility: Suitable for a broad range of RF applications.

Additional Details:

The 2SC5010-T1 transistor requires careful biasing for optimal performance, tailored to the specific application and desired operating point. The manufacturer's datasheet provides detailed specifications, including absolute maximum ratings, electrical characteristics (such as gain, noise figure, and transition frequency), and S-parameters for circuit design. Proper impedance matching is crucial for maximizing gain and minimizing signal reflections, ensuring efficient power transfer. The 'T1' likely indicates the taping and reel packaging format for automated assembly lines. This transistor is commonly used in applications where high gain, low noise, and excellent high-frequency performance are paramount.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Microsemi Corporation
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3399 $66.2805
465+ $0.2789 $129.6885
720+ $0.2703 $194.6160
990+ $0.2615 $258.8850
1,280+ $0.2528 $323.5840
1,715+ $0.2267 $388.7905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,304 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess