EN
  • EN
  • DE

2SD1000-T1(LKH)

Part No 2SD1000-T1(LKH)
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037267-2SD1000-T1(LKH)
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1000-T1(LKH) CAD Model

Description

The 2SD1000-T1(LKH) is a silicon NPN epitaxial planar transistor manufactured by NEC. This transistor is designed for high-current switching applications, particularly in automotive and industrial electronics where robust performance and reliability are critical. It is engineered to handle substantial power dissipation and offers excellent switching characteristics, making it suitable for driving inductive loads and other high-demand applications.

Applications

  • Automotive ignition systems
  • DC-DC converters
  • Motor control circuits
  • Relay drivers
  • Switching regulators

Features

  • High collector current (Ic): Capable of handling large current loads.
  • Low saturation voltage (VCE(sat)): Ensures efficient switching with minimal power loss.
  • High power dissipation (PD): Suitable for applications with high power requirements.
  • Fast switching speed: Enables efficient and responsive switching performance.
  • NPN transistor: A versatile component for various switching and amplification needs.

Benefits

  • Improved system efficiency: Low saturation voltage minimizes power loss, enhancing overall system efficiency.
  • Robust performance: High current and power dissipation capabilities ensure reliable operation in demanding environments.
  • Fast response time: Quick switching speed allows for precise control and efficient operation.
  • Versatile application: Suitable for a wide range of applications, including automotive, industrial, and power electronics.
  • Enhanced reliability: Designed for long-term stability and consistent performance.

Technical Specifications

The 2SD1000-T1(LKH) features a high collector current rating, typically around several amperes, and a low collector-emitter saturation voltage to minimize power dissipation during switching. The device is designed to handle significant power dissipation and offers a high DC current gain (hFE). It comes in a compact package suitable for automated assembly, such as a SOT-89 or similar surface-mount package. The transistor is also designed with thermal considerations in mind to ensure stable operation at high temperatures. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess