EN
  • EN
  • DE

2SD1007T2

Part No 2SD1007T2
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991844-2SD1007T2
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1007T2 CAD Model

Description

The 2SD1007T2 is a silicon NPN epitaxial planar transistor manufactured by NEC. This transistor is designed for high-current switching applications.

Applications

  • High-current switching circuits
  • Power amplifiers
  • DC-DC converters
  • Motor control circuits

Features

  • High Collector Current: Designed to handle substantial collector current.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • High fT: Offers good high-frequency performance.
  • Epitaxial Planar Construction: Provides excellent reliability and performance consistency.

Benefits

  • Efficient Switching: Low saturation voltage allows for efficient power conversion.
  • Robust Performance: High collector current capability enables use in demanding applications.
  • Reliable Operation: Epitaxial planar construction ensures long-term stability.
  • Simplified Circuit Design: Easy to integrate into various circuit designs due to its standard packaging and characteristics.

Technical Specifications

While specific detailed specifications can vary based on the exact manufacturing batch, typical parameters include:

  • Collector-Emitter Voltage (VCEO): Usually rated at a minimum voltage to withstand voltage spikes.
  • Collector Current (IC): Specified maximum continuous collector current.
  • Power Dissipation (PD): Maximum allowable power dissipation at a specific ambient temperature.
  • DC Current Gain (hFE): Specified range of DC current gain, indicating amplification capability.
  • Transition Frequency (fT): Indicates the transistor's high-frequency performance.

It is commonly packaged in a surface-mount package, facilitating automated assembly. For precise specifications, refer to the official NEC datasheet for the 2SD1007T2.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess