EN
  • EN
  • DE

2SJ196-AZ

Part No 2SJ196-AZ
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 751268-2SJ196-AZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ196-AZ CAD Model

Description

The 2SJ196-AZ is a P-channel power MOSFET manufactured by NEC. It is designed for high-speed switching applications, particularly in power supplies and motor control. This MOSFET is characterized by its low on-resistance and high current handling capability. The 2SJ196-AZ is often employed in applications where efficient power conversion is crucial, such as inverters and DC-DC converters.

Applications:

  • DC-DC Converters: Used as a switching element in voltage regulation.
  • Motor Control Circuits: Provides efficient control of DC motor speed and torque.
  • Power Inverters: Converts DC power to AC power in renewable energy systems and UPS.
  • Switching Power Supplies (SMPS): Used for high-frequency switching to efficiently convert voltage levels.
  • Audio Amplifiers: Can be used in Class D amplifiers for efficient audio amplification.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Drain Current (ID): Allows for control of significant power loads.
  • High-Speed Switching: Enables efficient operation in high-frequency applications.
  • Avalanche Energy Rated: Ensures robustness against voltage spikes and transients.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge minimize power losses.
  • Higher Power Density: High current handling enables compact and powerful designs.
  • Improved System Reliability: Avalanche rating provides protection against voltage transients.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling.
  • Faster Switching Speeds: Enhances the performance of high-frequency power converters.

Technical Specifications:

The 2SJ196-AZ features a drain-source voltage (VDS) of -60V, a continuous drain current (ID) of -12A, and an on-resistance (RDS(on)) of 0.18 Ohms. Gate threshold voltage (VGS(th)) is typically -2.0V. It's available in a TO-220 package. The MOSFET also has built-in protection diodes to safeguard against reverse voltage conditions.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9267 $85.8534
4+ $35.2217 $140.8868
6+ $34.1210 $204.7260
7+ $33.0203 $231.1421
10+ $31.9196 $319.1960
13+ $28.6186 $372.0418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess