EN
  • EN
  • DE

2SJ212-T1

Part No 2SJ212-T1
Manufacturer NEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT-89
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 717207-2SJ212-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ212-T1 CAD Model

Description

The 2SJ212-T1 is a P-channel MOSFET manufactured by NEC. It is designed for switching applications, particularly in portable equipment and high-density mounting applications due to its small size and low on-resistance. The "-T1" suffix typically indicates a specific taping or packaging for automated assembly.

Applications

  • Load Switching: Used for switching power to various loads in electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation.
  • Power Management Circuits: Utilized in power management systems to control power distribution.
  • Portable Equipment: Suitable for use in portable devices such as smartphones, tablets, and laptops.

Features

  • P-Channel MOSFET: Provides efficient switching with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, enhancing efficiency.
  • Small Package Size: Facilitates high-density mounting and miniaturization of electronic devices.
  • Surface Mount Device (SMD): Designed for surface mount technology, enabling automated assembly.

Benefits

  • Efficient Switching: Provides rapid and efficient switching with minimal power loss.
  • Extended Battery Life: Enhances battery life in portable equipment due to low power consumption.
  • Compact Design: Enables smaller and more compact electronic devices.
  • Automated Assembly: Simplifies manufacturing processes through automated assembly techniques.

Additional Details

The 2SJ212-T1 has a drain-source voltage (VDSS) rating of -20V, a gate-source voltage (VGSS) rating of ±10V, and a continuous drain current (ID) rating of -2A. The on-resistance (RDS(on)) is typically low, ensuring minimal power loss. The device is commonly available in a small surface mount package such as SOT-23 or similar.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9813 $59.7195
36+ $3.2675 $117.6300
55+ $3.1647 $174.0585
76+ $3.0631 $232.7956
98+ $2.9614 $290.2172
131+ $2.6542 $347.7002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess