EN
  • EN
  • DE

2SK160-L

Part No 2SK160-L
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037632-2SK160-L
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK160-L CAD Model

Description

The 2SK160-L is an N-channel junction field-effect transistor (JFET) manufactured by NEC. It's designed for low-noise amplifier applications, particularly in the VHF and UHF bands. Its high input impedance and low noise figure make it suitable for sensitive receiver front-ends and other high-performance analog circuits.

Applications:

  • VHF/UHF Amplifiers: Used as a low-noise amplifier in VHF and UHF receiver front-ends.
  • Audio Preamplifiers: Employed in audio preamplifiers to provide high input impedance and low noise amplification.
  • Mixers: Can be used in mixer circuits to convert frequencies with minimal signal degradation.
  • Oscillators: Suitable for use in oscillator circuits due to its stable operating characteristics.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers for accurate and low-noise signal amplification.

Features:

  • N-Channel JFET: Provides high input impedance and low noise characteristics.
  • High Transconductance: Offers good gain and signal amplification.
  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier circuits.
  • High Input Impedance: Reduces loading on the input signal source.
  • Small Signal Amplifier: Designed for small signal amplification in various electronic devices.

Benefits:

  • Improved Signal Reception: Enhances signal sensitivity in VHF/UHF receivers.
  • Reduced Noise: Minimizes unwanted noise in sensitive amplifier circuits.
  • High Gain: Provides significant amplification of input signals.
  • Stable Operation: Ensures consistent performance in various operating conditions.
  • Simplified Circuit Design: Facilitates easy integration into new and existing circuit designs.

Additional Details:

The 2SK160-L features a drain-source voltage (VDSS) of 25V, a gate-source voltage (VGSS) of -25V, and a drain current (IDSS) that typically ranges depending on the specific grade (L in this case). It is commonly available in a through-hole package. The transistor's high transconductance and low noise figure contribute to its efficient and reliable performance in low-noise amplifier applications. Refer to the manufacturer's datasheet for detailed electrical characteristics and specific IDSS values for the -L grade.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess