EN
  • EN
  • DE

2SK2158-T1B/G23

Part No 2SK2158-T1B/G23
Manufacturer NEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT23-3
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 721640-2SK2158-T1B/G23
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2158-T1B/G23 CAD Model

Description

The 2SK2158-T1B/G23 is an N-channel power MOSFET manufactured by NEC. It is designed for high-speed switching applications, particularly in DC-DC converters and power supplies. The device's low on-resistance and high switching speed contribute to efficient power conversion and management.

Applications:

  • DC-DC Converters
  • Switching Power Supplies
  • Motor Control Circuits
  • LED Lighting Systems
  • Power Management Systems

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • High Avalanche Energy: Provides robustness against voltage spikes and surges.
  • N-Channel MOSFET: A standard and widely used MOSFET type.
  • Enhancement Mode: Requires a gate voltage to turn on, providing a simple and reliable control mechanism.

Benefits:

  • Improved System Efficiency: Low on-resistance reduces power dissipation, increasing overall system efficiency.
  • Fast Switching Performance: High switching speed allows for efficient operation in high-frequency applications.
  • Enhanced System Reliability: High avalanche energy provides robustness against voltage transients, improving system reliability.
  • Versatile Application: Suitable for various power electronic applications, simplifying design and inventory management.
  • Easy Drive: Enhancement mode operation simplifies gate drive requirements.

Additional Details:

The 2SK2158-T1B/G23 typically comes in a surface-mount package, designed for efficient heat dissipation on printed circuit boards (PCBs). It operates with a drain-source voltage (VDS) and gate-source voltage (VGS) suitable for power switching applications. The device is characterized by its low on-resistance and fast switching speed. The high avalanche energy rating ensures that the MOSFET can withstand transient voltage conditions. The low gate charge (Qg) also improves switching speed and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess