The 2SK2365-ZJ is an N-channel MOS field-effect transistor designed for high-speed switching applications. Manufactured by NEC, this transistor is known for its low on-resistance and fast switching speed, making it suitable for various power control and amplification circuits.
Applications:
- DC-DC converters
- AC adapters
- Power management circuits
- Motor control circuits
- Switching regulators
Features:
- N-Channel MOSFET
- Low on-resistance (RDS(on)) for efficient power conversion
- High-speed switching capability to minimize switching losses
- Avalanche resistance capability
- Gate-source voltage protection
Benefits:
- Improved energy efficiency due to low on-resistance
- Reduced heat generation in power circuits
- Enhanced system performance with fast switching speeds
- Increased reliability with avalanche ruggedness
- Simplified circuit design due to integrated protection features
Technical Specifications:
The 2SK2365-ZJ typically features a drain-source voltage (VDSS) of around 60V, a continuous drain current (ID) of approximately 8A, and an on-resistance (RDS(on)) of about 0.15 ohms at a gate-source voltage (VGS) of 10V. It is commonly available in a TO-220 package, which allows for efficient heat dissipation. The gate threshold voltage (VGS(th)) is typically around 2.0V. This MOSFET is designed to operate over a wide temperature range, typically from -55°C to +150°C.
The low gate charge (Qg) contributes to its fast switching speed. It is also designed to withstand transient voltage spikes, enhancing its robustness in demanding applications. The device's characteristics ensure it can handle substantial power dissipation while maintaining stable performance. The 2SK2365-ZJ is commonly used in applications requiring a balance between power handling capability and switching speed.