EN
  • EN
  • DE

2SK3325B-S19

Part No 2SK3325B-S19
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TO-220
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 721652-2SK3325B-S19
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3325B-S19 CAD Model

Description

The 2SK3325B-S19 is an N-channel MOSFET from NEC, tailored for power management and switching applications. The "B-S19" likely denotes a specific variation or packaging detail. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for various electronic devices.

Applications

  • DC-DC converters
  • Power management circuits
  • Load switching
  • Motor control
  • Backlight inverters

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss and increases efficiency.
  • Fast switching speed: Enables efficient high-frequency operation.
  • Logic Level Drive: Can be driven directly from logic-level signals.
  • Surface Mount Package: Facilitates automated assembly.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation in switching applications.
  • Fast Response Time: Fast switching enables improved performance in PWM circuits.
  • Direct Logic Interface: Simplifies circuit design and reduces component count.
  • Automated Assembly: Surface mount package allows for cost-effective manufacturing.

Additional Details

The 2SK3325B-S19 is typically available in a surface mount package. The 'B-S19' suffix likely refers to a specific packing or quality grade. Key specifications include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a gate-source voltage (VGS) rating. The RDS(on) is typically quite low, contributing to its high efficiency. Always consult the manufacturer's datasheet for the most accurate and detailed specifications, application guidelines, and thermal management recommendations. The datasheet will provide crucial information about absolute maximum ratings, electrical characteristics, and recommended operating conditions. The specific datasheet for the 2SK3325B-S19 variant should be consulted to understand the nuances of the 'B-S19' designation.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3393 $58.6786
5+ $24.0725 $120.3625
8+ $23.3206 $186.5648
11+ $22.5687 $248.2557
14+ $21.8156 $305.4184
18+ $19.5599 $352.0782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess