EN
  • EN
  • DE

2SK3640-ZK

Part No 2SK3640-ZK
Manufacturer NEC
Catalog Hard To Find
Description SWITCHING N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127663-2SK3640-ZK
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3640-ZK CAD Model

Description

The 2SK3640-ZK is a field-effect transistor (FET) manufactured by NEC. It is specifically designed for high-speed switching applications and audio amplification. This transistor offers low on-resistance and excellent switching characteristics, making it suitable for various electronic circuits. The ZK suffix often indicates specific packaging or performance characteristics, possibly related to gain or voltage ratings.

Applications

  • High-speed switching circuits
  • Audio amplifiers (preamplifiers and power amplifiers)
  • DC-DC converters
  • Analog switches
  • Motor control circuits

Features

  • Low on-resistance: Minimizes power loss and improves efficiency.
  • High-speed switching: Enables fast signal processing and efficient operation.
  • Low input capacitance: Reduces the drive current required for switching.
  • Excellent linearity: Ensures accurate signal amplification with minimal distortion.
  • Surface mount package: Facilitates automated assembly and compact designs.

Benefits

  • Improved circuit efficiency due to low on-resistance.
  • Faster switching speeds leading to better performance in high-frequency applications.
  • Reduced power consumption due to low drive current requirements.
  • Enhanced audio quality with minimal signal distortion.
  • Simplified manufacturing process with surface mount packaging.

Technical Specifications (General - May Vary Based on Specific Variant)

While exact specifications depend on the specific variant and datasheet, common specifications for similar FETs include:

  • Drain-Source Voltage (Vds): Typically in the range of 30-60V.
  • Gate-Source Voltage (Vgs): Typically around +/-20V.
  • Drain Current (Id): Ranges from 1A to 5A depending on the device.
  • On-Resistance (Rds(on)): Low, typically in the milliohm range.
  • Power Dissipation (Pd): Depends on the package and thermal characteristics.

Designers should always refer to the official NEC datasheet for the 2SK3640-ZK to obtain precise electrical characteristics, thermal performance, and package dimensions before using the component in a circuit. The datasheet will provide the most accurate and up-to-date information for proper application.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess