EN
  • EN
  • DE

2SK3811-ZP

Part No 2SK3811-ZP
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127712-2SK3811-ZP
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3811-ZP CAD Model

Description

The 2SK3811-ZP is a high-performance N-channel RF MOSFET transistor manufactured by NEC. It is specifically designed for use in high-frequency applications, offering exceptional gain and low noise characteristics. The 'ZP' variant indicates a specific packaging or performance characteristic tailored for demanding RF circuit designs.

Applications:

  • Low Noise Amplifiers (LNAs): Ideal for amplifying weak signals in radio receivers while adding minimal noise.
  • RF Front-End Circuits: Used as a key component in the front-end stages of RF receivers and transmitters.
  • Oscillators: Employed in generating stable and precise signals in oscillator circuits.
  • Mixers: Functions as a mixer in RF circuits, combining different frequency signals to produce intermediate frequencies.
  • Wireless Communication Systems: Found in devices such as mobile phones, WLAN devices, and satellite communication systems.

Features:

  • N-Channel MOSFET: Enables efficient current flow and high-speed switching.
  • High Gain: Provides substantial amplification of RF signals, enhancing sensitivity.
  • Low Noise Figure: Minimizes the introduction of noise, ensuring signal clarity.
  • High-Frequency Performance: Optimized for operation in high-frequency bands.
  • Small Package: Designed for compact integration into modern electronic devices.

Benefits:

  • Enhanced Signal Reception: Improves the ability to receive weak signals with minimal degradation.
  • Improved Circuit Efficiency: Low power consumption enhances the overall efficiency of RF circuits.
  • Compact Design: Allows for smaller and more densely populated circuit boards.
  • Increased System Reliability: Contributes to the stable and reliable operation of RF systems.
  • Versatile Application: Suitable for a wide range of RF applications, including communication and measurement devices.

The 2SK3811-ZP is characterized by its low gate capacitance and high transconductance, ensuring efficient signal amplification with minimal distortion. Its advanced design allows for stable operation across a broad range of frequencies and temperatures. The small package makes it suitable for space-constrained applications, while its robust construction ensures long-term reliability. Its performance characteristics make it an excellent choice for demanding RF applications where signal integrity and minimal noise are critical.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess