EN
  • EN
  • DE

2SK3899-ZK

Part No 2SK3899-ZK
Manufacturer NEC
Catalog Hard To Find
Description SWITCHING N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127727-2SK3899-ZK
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3899-ZK CAD Model

Description

The 2SK3899-ZK is a power MOSFET manufactured by NEC, designed for high-efficiency switching applications. Featuring a low on-resistance, it minimizes power loss and improves overall system performance. This device is suitable for use in DC-DC converters, power supplies, and motor control circuits.

Applications

  • DC-DC Converters
  • Power Supplies (SMPS)
  • Motor Control Circuits
  • Load Switching
  • LED Lighting Systems

Features

  • Low On-Resistance (Rds(on)): Reduces conduction losses for improved efficiency.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Avalanche Rated: Provides robustness against inductive loads.
  • Logic Level Gate Drive: Allows direct interfacing with logic circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • Increased energy efficiency in power conversion systems.
  • Reduced heat generation due to lower conduction losses.
  • Simplified gate drive requirements.
  • Improved system reliability.
  • Smaller and lighter designs.

Technical Specifications (General - May Vary Based on Specific Variant)

The following specifications are typical for this type of power MOSFET, but the datasheet for the specific 2SK3899-ZK variant should be consulted for accurate values:

  • Drain-Source Voltage (Vds): Commonly in the range of 30V to 60V.
  • Gate-Source Voltage (Vgs): Typically ±20V.
  • Drain Current (Id): Values range from 1A to 5A, depending on the specific model.
  • On-Resistance (Rds(on)): Very low, usually in the milliohm range.
  • Power Dissipation (Pd): Depends on the package and thermal management.

Always refer to the official NEC datasheet for the 2SK3899-ZK to ensure accurate design and optimal performance. The datasheet will provide the most reliable information regarding electrical characteristics, thermal performance, and safe operating area.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8501 $59.5070
170+ $0.6976 $118.5920
260+ $0.6757 $175.6820
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5671 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess