EN
  • EN
  • DE

2SK707

Part No 2SK707
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037857-2SK707
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK707 CAD Model

Description

The 2SK707 is an N-channel silicon junction field-effect transistor (JFET) manufactured by NEC. It's designed for low-noise amplifier applications, particularly in audio and instrumentation equipment. Its key features include high transconductance, low noise, and excellent input impedance characteristics. It's designed for low-level signal amplification where preserving signal integrity is crucial.

Applications:

  • Audio Amplifiers: Used as a low-noise input stage in preamplifiers and microphone amplifiers.
  • Instrumentation Amplifiers: Employed in sensitive measurement equipment to amplify weak signals with minimal noise.
  • Mixers: Can be utilized in mixer circuits for frequency conversion.
  • Analog Switches: Suitable for use as an analog switch in signal processing circuits.
  • Source Follower Circuits: Used in source follower configurations for impedance matching and buffering.

Features:

  • N-Channel JFET: Provides high input impedance and low noise performance.
  • High Transconductance: Offers excellent voltage-to-current conversion efficiency.
  • Low Noise: Minimizes unwanted noise, improving signal clarity and sensitivity.
  • High Input Impedance: Reduces loading effects on the signal source.
  • Small Package: Compact design allows for efficient board layout and space-saving integration.

Benefits:

  • Improved Signal Quality: Low noise characteristics ensure clear and accurate signal reproduction.
  • Enhanced System Performance: High transconductance boosts signal strength, improving overall system efficiency.
  • Minimal Signal Loading: High input impedance prevents signal degradation due to loading effects.
  • Reliable Operation: Designed and manufactured to provide stable and consistent performance over a wide range of operating conditions.
  • Versatile Application: Suitable for various low-noise amplifier applications, providing a flexible solution for different design requirements.

Additional Details:

The 2SK707 typically comes in a through-hole package, which is easy to solder and offers good thermal conductivity. The transistor requires careful biasing to achieve optimal performance, and its characteristics are highly dependent on the operating temperature. It is important to consult the datasheet for specific recommendations on biasing and operating conditions. The device is constructed using advanced semiconductor technology to ensure high reliability and longevity.

The device's low noise figure is particularly crucial in applications where weak signals need to be amplified without introducing significant noise. This makes it an excellent choice for sensitive receiver circuits and high-performance audio amplifiers. The high transconductance also contributes to the overall efficiency of the system, allowing for greater gain with lower supply voltages.

In summary, the 2SK707 is a high-performance N-channel JFET designed for low-noise amplifier applications, offering high transconductance, low noise, and reliable operation in a compact package.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess