EN
  • EN
  • DE

D27C1001A-15

Part No D27C1001A-15
Manufacturer NEC
Catalog OEM Parts (C - E)
Description Integrated Circuit Memory 27C1001/D27C1001A/15 NEC Memory Progr. Effacable au UV M=1 N32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054715-D27C1001A-15
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27C1001A-15 CAD Model

Description

The D27C1001A-15 is a 1 Mbit (128K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. This memory device is designed for applications requiring non-volatile storage of data or program code. The '-15' designation typically indicates an access time of 150ns.

Applications

  • Embedded systems for storing firmware and boot code.
  • Industrial control systems for storing configuration parameters.
  • Telecommunications equipment for storing operating code.
  • Consumer electronics devices such as printers and set-top boxes.
  • Instrumentation and measurement equipment.

Features

  • 1 Mbit (128K x 8) memory organization: Provides ample storage capacity for various applications.
  • Fast access time (150ns): Enables quick retrieval of stored data.
  • Single 5V power supply: Simplifies system design.
  • TTL compatible inputs and outputs: Facilitates easy interfacing with other digital circuits.
  • Programmable and erasable: Allows for updating stored data when needed.
  • High reliability: Ensures data integrity over a long period.

Benefits

  • Non-volatile data storage: Retains data even when power is removed, ensuring reliable operation.
  • Easy to program and erase: Simplifies firmware updates and modifications.
  • Cost-effective solution: Provides a relatively inexpensive way to store data.
  • Wide operating temperature range: Suitable for use in various environments.
  • Mature technology: Well-established and reliable.

Additional Details

The D27C1001A-15 is typically housed in a DIP (Dual In-line Package) or a PLCC (Plastic Leaded Chip Carrier) package. The EPROM is programmed using a dedicated EPROM programmer, which applies a specific voltage to the programming pins. Erasure is achieved by exposing the EPROM to ultraviolet (UV) light through a quartz window on the top of the package. Erasing the EPROM resets all memory locations to a default state, typically all '1's. Consult the NEC datasheet for detailed programming and erasure instructions, as well as electrical characteristics and timing diagrams. Proper handling and storage are crucial to prevent damage and ensure data retention.

Although EPROMs have largely been superseded by EEPROMs and Flash memory in many modern applications, they still find use in legacy systems and applications where their specific characteristics are advantageous. The D27C1001A-15 from NEC provides a reliable and cost-effective solution for non-volatile data storage in a variety of electronic devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1782

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess