EN
  • EN
  • DE

K24C64

Part No K24C64
Manufacturer NEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066578-K24C64
Categories OEM Parts(J-L)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K24C64 CAD Model

Description

The K24C64, manufactured by NEC, is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This non-volatile memory is commonly used for storing small amounts of data in various electronic systems, retaining information even when power is removed.

Applications:

  • Consumer Electronics: Used in televisions, DVD players, and set-top boxes for storing user preferences, channel settings, and firmware.
  • Industrial Equipment: Employed in programmable logic controllers (PLCs), motor drives, and other industrial devices for storing configuration data and calibration parameters.
  • Automotive Systems: Integrated into automotive electronics, such as engine control units (ECUs) and instrument clusters, for storing vehicle settings and diagnostic information.
  • Medical Devices: Utilized in medical equipment, such as patient monitors and diagnostic devices, for storing calibration data and patient information.
  • Security Systems: Used in alarm systems, access control systems, and other security devices for storing security codes and access logs.

Features:

  • 64Kbit Capacity: Provides 65,536 bits of non-volatile storage.
  • I2C Interface: Uses the I2C (Inter-Integrated Circuit) serial communication protocol for easy interfacing with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltage levels, typically 2.5V to 5.5V, making it suitable for battery-powered applications.
  • Write Protect Feature: Includes a write protect pin to prevent accidental data modification.
  • High Endurance: Offers a high number of write/erase cycles, ensuring long-term reliability.
  • Low Power Consumption: Consumes minimal power during read and write operations, making it suitable for low-power applications.
  • Small Package: Available in small surface-mount packages, allowing for easy integration into space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity in various applications.
  • Easy Integration: Uses the I2C interface, simplifying communication with microcontrollers and other devices.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered applications.
  • High Reliability: Offers a high number of write/erase cycles, ensuring long-term reliability.
  • Small Size: Allows for easy integration into space-constrained applications.

The K24C64 EEPROM is a reliable and versatile non-volatile memory solution for a wide range of applications. Its I2C interface, low power consumption, and high endurance make it a suitable choice for various electronic systems requiring non-volatile data storage.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess