EN
  • EN
  • DE

PS2501-1-A-KK

Part No PS2501-1-A-KK
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352016-PS2501-1-A-KK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2501-1-A-KK CAD Model

Description

The PS2501-1-A-KK is a single-channel phototransistor optocoupler. Manufactured by NEC (now Renesas Electronics), it's designed to provide electrical isolation between circuits. This is achieved using an infrared light-emitting diode (LED) on the input side and a phototransistor on the output side. The suffix "-KK" typically indicates a specific date code, manufacturing lot, or internal tracking code, and doesn't affect the fundamental operating characteristics compared to a standard PS2501-1-A.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input and output signals within PLC systems.
  • Microcontroller Interfacing: Protecting microcontroller I/O pins from voltage spikes or surges.
  • Switch-Mode Power Supplies (SMPS): Providing feedback isolation between the primary and secondary sides.
  • Industrial Control Systems: General purpose isolation in industrial automation and control equipment.
  • Motor Control: Isolation between control circuitry and motor drive circuits.
  • Data Communication: Isolating data lines to prevent ground loops and improve signal integrity.

Features

  • High Isolation Voltage: Offers high voltage isolation (typically 5000 Vrms) between input and output.
  • Current Transfer Ratio (CTR): Provides a specific CTR range for predictable signal transfer.
  • DIP Package: Available in a standard dual-in-line package for easy mounting.
  • Phototransistor Output: Utilizes a phototransistor output for easy interfacing with digital circuits.
  • RoHS Compliant: Meets RoHS environmental standards for lead-free manufacturing.

Benefits

  • Enhanced Electrical Safety: Provides electrical isolation to protect personnel and equipment.
  • Improved Noise Immunity: Reduces noise coupling between input and output circuits.
  • Increased System Reliability: Enhances system reliability by preventing ground loops and voltage transients.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Protection of Sensitive Components: Protects sensitive components from damage due to voltage surges.

Additional Details

The PS2501-1-A-KK requires a current-limiting resistor in series with the input LED to control the forward current. The value of this resistor should be chosen based on the input voltage and the desired LED current, as specified in the datasheet. The output phototransistor can be configured in either common-emitter or common-collector mode, depending on the application requirements. It is crucial to adhere to the manufacturer's specifications regarding operating voltage, current, and temperature to ensure optimal performance and longevity. The "-KK" marking typically doesn't change the electrical characteristics.

You May Also Be Interested in

Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess