EN
  • EN
  • DE

NB100LVEP221FARG

Part No NB100LVEP221FARG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:20 1GHZ 52LQFP / ECL/PECL/HSTL Clock Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Reel package
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input ECL, HSTL, LVPECL
Output ECL, PECL
Frequency - Max 1GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-LQFP Exposed Pad
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 790510-NB100LVEP221FARG
Popularity Medium
Supply and Demand Status Limited
Family Name NB100LVEP221
Introduction Date May 13, 2002
ECCN EAR99
Country of Origin Indonesia, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NB100LVEP221FARG CAD Model

Description

ON Semiconductor NB100LVEP221FARG: A High-Performance Differential Data/Clock D Flip-Flop

The NB100LVEP221FARG by ON Semiconductor is a top-tier differential data/clock D flip-flop designed to deliver exceptional performance in a wide array of applications. This device is part of the ECLinPS MAX™ family, which is renowned for its high-speed operation and robust reliability. The NB100LVEP221FARG is specifically engineered to address the needs of high-speed data transmission and clock distribution systems, making it an ideal choice for telecommunications, computing, and high-speed networking industries.

Key Features

  • High-Speed Performance: The device boasts a maximum frequency of 3.0 GHz for clock operation and a data rate of 2.5 Gb/s, ensuring rapid signal processing and data handling.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and signal integrity, which are critical in maintaining high-speed data integrity.
  • Compatibility: The NB100LVEP221FARG is compatible with both differential ECL and PECL logic levels, offering flexibility for integration into various system designs.
  • Power Supply: It operates with a supply voltage of −4.2 V to −5.7 V, which is typical for ECL circuits, ensuring low power consumption and heat dissipation.
  • Functionality: The device features a differential clock D input and a differential Q output, along with an additional differential Q̅ output for the inverted signal.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range of −40°C to +85°C, ensuring stability in various operating environments.

Applications

The NB100LVEP221FARG is particularly suitable for high-speed applications where timing accuracy and signal fidelity are paramount. Its applications include, but are not limited to:

  • High-speed data communication and processing systems
  • Telecommunications switching and routing equipment
  • High-frequency clock distribution networks
  • Backplane interconnect systems
  • Test and measurement equipment

With its robust design and high-speed capabilities, the NB100LVEP221FARG from ON Semiconductor is a versatile and reliable solution for any system requiring fast and accurate flip-flop operations. Its state-of-the-art performance ensures that it remains a preferred choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2774 $62.7740
23+ $5.1513 $118.4799
35+ $4.9896 $174.6360
48+ $4.8291 $231.7968
62+ $4.6685 $289.4470
83+ $4.1846 $347.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess