EN
  • EN
  • DE

PS2501A-1

Part No PS2501A-1
Manufacturer NEC
Description NECs HIGH ISOLATION VOLTAGE SINGLE TRANSISTOR TYPE PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239458-PS2501A-1
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2501A-1 CAD Model

Description

The PS2501A-1 is a single-channel optocoupler manufactured by NEC (now Renesas Electronics). It is designed to provide electrical isolation between different parts of a circuit. This is achieved by using an LED to transmit a signal across an insulating barrier to a phototransistor. The device comes in a standard DIP-4 package.

Applications

  • Isolation in power supplies
  • Signal isolation in industrial control systems
  • Interface between different voltage levels
  • Noise isolation in sensitive electronic equipment
  • Microcontroller input isolation

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • CTR (Current Transfer Ratio): Offers a good current transfer ratio, ensuring efficient signal transmission.
  • Compact DIP-4 Package: Allows for easy integration into circuit boards.
  • High-Speed Switching: Capable of relatively fast switching speeds.
  • Low Input Current: Requires a low input current for activation, making it compatible with a wide range of circuits.

Benefits

  • Enhanced Safety: The high isolation voltage protects sensitive circuits from high voltage spikes and surges.
  • Noise Immunity: Reduces noise and interference in sensitive electronic equipment.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Reliable Performance: Provides stable and reliable signal transmission.
  • Wide Compatibility: Compatible with a broad range of electronic circuits.

Additional Details

The PS2501A-1 optocoupler is commonly used in applications where electrical isolation is necessary to protect sensitive components or to prevent ground loops. It can isolate high and low voltage sections of a circuit, ensuring that a high voltage event on one side does not damage components on the other side. The DIP-4 package simplifies the mounting process on PCBs.

Technical Specifications:

  • Package Type: DIP-4
  • Isolation Voltage: Typically 5000 Vrms
  • Current Transfer Ratio (CTR): Typically varies depending on the specific variant (e.g., 50% to 600%)
  • Forward Current (IF): Typically around 20mA
  • Collector-Emitter Voltage (VCEO): Typically around 80V

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1940 $58.2000
725+ $0.1594 $115.5650
1,120+ $0.1548 $173.3760
1,555+ $0.1490 $231.6950
2,000+ $0.1444 $288.8000
2,680+ $0.1294 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess