EN
  • EN
  • DE

PS2501L-1-F3-A(L)

Part No PS2501L-1-F3-A(L)
Manufacturer NEC
Catalog Custom Parts (N - R)
Description 1 Channel Transistor Output Optocoupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194137-PS2501L-1-F3-A(L)
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2501L-1-F3-A(L) CAD Model

Description

The PS2501L-1-F3-A(L) is a single-channel high-speed optocoupler manufactured by NEC (now Renesas Electronics). This device provides electrical isolation between input and output circuits, allowing for signal transmission without a direct electrical connection. It is commonly used in a variety of applications where safety isolation, noise immunity, or voltage level shifting is required.

Applications:

  • Industrial Control Systems: Provides isolation between control circuits and high-voltage power circuits.
  • Power Supplies: Isolates the primary and secondary sides of switched-mode power supplies.
  • Motor Control: Isolates the control circuitry from the motor drive circuitry.
  • Data Communication: Provides isolation in data communication interfaces such as RS-232, RS-485, and CAN bus.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical circuits.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High Speed Switching: Enables fast signal transmission.
  • Low Input Current: Reduces power consumption.
  • Compact Package: Allows for integration into space-constrained applications.
  • Safety Certifications: Meets international safety standards for isolation components.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Safety: Protects users and equipment from high-voltage hazards.
  • Improved Noise Immunity: Reduces the effects of electrical noise on signal transmission.
  • Simplified System Design: Enables easy implementation of isolation in electronic circuits.
  • Increased Reliability: Protects sensitive circuits from voltage transients and surges.
  • Reduced Ground Loops: Eliminates ground loops and associated noise problems.

Additional Details:

The PS2501L-1-F3-A(L) optocoupler typically consists of an LED and a phototransistor or photodiode, separated by an insulating barrier. The "-1" indicates a single-channel device, and the "F3-A(L)" likely refers to specific electrical characteristics, packaging, or pinout configuration. Consult the Renesas Electronics datasheet for specific electrical characteristics (e.g., isolation voltage, current transfer ratio, switching speed), package dimensions, and application guidelines to ensure proper operation and safety. This optocoupler is often used in applications requiring compliance with safety standards such as UL, VDE, and CSA. The isolation barrier provides protection against high-voltage transients and surges, preventing damage to sensitive circuits.

You May Also Be Interested in

Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Freescale Semiconductor - NXP
Need more? Email Us
Pericom
Lowest to $1.6087
IBM
French Electronic Distributor since 1988
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Amd
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,900 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess