EN
  • EN
  • DE

PS2501L

Part No PS2501L
Manufacturer NEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DIP-4
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 740834-PS2501L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2501L CAD Model

Description

The PS2501L is a high-isolation multi-purpose, single channel optocoupler manufactured by NEC (now Renesas Electronics). This device incorporates an infrared light-emitting diode (LED) optically coupled to a phototransistor. The PS2501L is designed to provide electrical isolation between input and output circuits, making it suitable for applications requiring safety isolation or signal transmission without direct electrical connection.

Applications:

  • Power Supplies: Isolation in switch-mode power supplies (SMPS) to protect users from high voltage.
  • Industrial Control: Isolating control signals in industrial automation systems to prevent ground loops and protect sensitive equipment.
  • Motor Control: Providing isolation between the control circuitry and the motor drive circuits.
  • Medical Equipment: Ensuring patient safety by isolating sensitive medical devices from the power grid.
  • Data Communication: Isolating data communication lines to prevent noise and interference.

Features:

  • High Isolation Voltage: Offers high isolation voltage between input and output, ensuring safety and preventing electrical interference.
  • Single Channel: Provides one channel of optical isolation.
  • Current Transfer Ratio (CTR): Offers a specified current transfer ratio, allowing for predictable signal transmission.
  • Low Input Current: Requires low input current for efficient operation.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Electrical Isolation: Provides electrical isolation between input and output circuits, enhancing safety and preventing ground loops.
  • Noise Immunity: Offers high noise immunity, ensuring reliable signal transmission in noisy environments.
  • Protection of Sensitive Circuits: Protects sensitive circuits from voltage spikes and electrical transients.
  • Simplified Circuit Design: Reduces the complexity of circuit design by providing a simple isolation solution.
  • Reliable Signal Transmission: Ensures reliable signal transmission with predictable performance characteristics.

Additional Details:

The PS2501L is typically available in a DIP (Dual In-line Package) or SMD (Surface Mount Device) package. It operates with a forward current applied to the LED, which emits infrared light. This light activates the phototransistor on the output side, allowing current to flow. Specific technical specifications such as isolation voltage, CTR, input forward current, and output collector-emitter voltage can be found in the device's datasheet.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess