EN
  • EN
  • DE

PS2502L-2

Part No PS2502L-2
Manufacturer NEC
Description HIGH ISOLATION VOLTAGE DARLINGTON TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239470-PS2502L-2
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2502L-2 CAD Model

Description

The PS2502L-2 is a two-channel, high-isolation multi transistor optocoupler manufactured by NEC (now Renesas Electronics). It's designed to provide electrical isolation between input and output circuits while enabling signal transfer. This device is typically used in applications requiring safety isolation or protection against high voltages and noise.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter circuits
  • Power supplies
  • Factory automation equipment
  • Measuring instruments

Features

  • Two channels in a single package
  • High isolation voltage
  • High collector-emitter voltage
  • Compact design
  • RoHS compliant

Benefits

  • Provides electrical isolation between circuits
  • Protects sensitive circuits from high voltages
  • Reduces noise and interference
  • Saves board space
  • Improved safety and reliability

Additional Details

The PS2502L-2 optocoupler consists of two infrared light-emitting diodes (LEDs) and two NPN silicon phototransistors. When current flows through the LED, it emits light that activates the phototransistor, allowing current to flow in the output circuit. The isolation voltage is typically several kilovolts, providing a high level of protection. The collector-emitter voltage is also relatively high, allowing it to switch higher voltage signals. The current transfer ratio (CTR) is an important parameter, indicating the efficiency of the signal transfer. The PS2502L-2 is commonly used in applications where a digital signal needs to be transmitted across an isolation barrier. It can be used for both AC and DC signals. The device is available in a standard DIP package. Proper design considerations, such as limiting resistor selection for the LED and appropriate biasing for the phototransistor, are crucial for optimal performance.

It is important to consult the Renesas Electronics datasheet for detailed specifications, application notes, and recommended operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6103 $60.0369
54+ $2.1425 $115.6950
84+ $2.0755 $174.3420
116+ $2.0085 $232.9860
149+ $1.9416 $289.2984
200+ $1.7406 $348.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess