The PS2506L-1-F3 is a high-isolation multi-channel optocoupler manufactured by NEC. It is designed for applications requiring reinforced insulation and high-speed data transmission. This optocoupler incorporates LEDs on the input side and phototransistors on the output side, providing electrical isolation between circuits.
Applications
- Factory Automation: Used in programmable logic controllers (PLCs) and other automation equipment to isolate control signals.
- Inverter Control: Employed in inverters for solar power systems and motor drives to isolate high-voltage sections.
- Power Supplies: Provides isolation in switched-mode power supplies (SMPS) to protect sensitive circuitry.
- Measurement Equipment: Utilized in measurement and testing equipment to isolate measurement circuits from high-voltage or noisy environments.
- Medical Equipment: Incorporated in medical devices to ensure patient safety by isolating sensitive electronic components from potentially hazardous voltages.
Features
- High Isolation Voltage: Offers reinforced insulation with a high isolation voltage rating (typically 5000 Vrms or higher).
- Multi-Channel Configuration: Features multiple channels within a single package, reducing component count and board space.
- High-Speed Switching: Designed for high-speed data transmission, enabling fast and reliable signal transfer.
- Compact Package: Available in a small outline package (SOP), suitable for space-constrained applications.
- RoHS Compliant: Compliant with RoHS directives, ensuring environmentally friendly manufacturing.
Benefits
- Enhanced Safety: Provides a high level of electrical isolation, enhancing safety by preventing the flow of hazardous voltages between circuits.
- Improved Reliability: Protects sensitive electronic components from voltage spikes and electrical noise, improving system reliability.
- Reduced Component Count: The multi-channel configuration reduces the number of components needed, simplifying circuit design and reducing cost.
- Space Saving: The compact package allows for efficient use of board space, enabling smaller and more compact designs.
- Increased Performance: High-speed switching capabilities enable fast and reliable data transmission, improving system performance.
Additional Details
The PS2506L-1-F3 typically operates with a forward current (IF) of around 20mA and a collector-emitter voltage (VCE) of up to 80V. It is designed for use in industrial environments and complies with relevant safety standards. The operating temperature range is typically from -55°C to +100°C, ensuring reliable operation in a wide range of conditions. The device is available in surface-mount packages, making it easy to integrate into automated assembly processes. The "-F3" suffix often indicates specific taping or packaging options for automated assembly.