EN
  • EN
  • DE

PS2561AL-1Y-V-A

Part No PS2561AL-1Y-V-A
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352077-PS2561AL-1Y-V-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2561AL-1Y-V-A CAD Model

Description

The PS2561AL-1Y-V-A is a single-channel optocoupler manufactured by NEC (now Renesas). It's designed for providing electrical isolation between circuits, which enhances safety and prevents ground loops. This optocoupler features a high isolation voltage and is suitable for a broad range of applications including industrial control, power supplies, and communication interfaces.

Applications

  • Programmable Logic Controllers (PLCs): Used to isolate input/output signals, preventing damage from voltage spikes.
  • Inverter Control Circuits: Provides galvanic isolation in inverter applications.
  • Switch Mode Power Supplies (SMPS): Isolates the control circuitry from the high voltage side.
  • Factory Automation Equipment: Used in automated systems to enhance safety and reliability.
  • Office Automation Equipment: Protects sensitive electronics from voltage surges.
  • Microcontroller Isolation: Separates microcontrollers from external high-voltage circuits.

Features

  • High Isolation Voltage: Provides reinforced insulation up to 5 kVrms.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • High Collector-Emitter Voltage: Enables use in high-voltage applications.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments by minimizing false triggering.
  • Current Transfer Ratio (CTR): Offers a wide range of CTR options to meet different circuit requirements. The '1Y' designation indicates a specific CTR rank.
  • Pb-Free Construction: Complies with environmental regulations and reduces hazardous waste.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from dangerous voltages.
  • Improved Reliability: High CMTI minimizes the risk of false triggering in noisy environments.
  • Space Saving: Compact package allows for denser board layouts.
  • Simplified Design: Wide CTR range provides flexibility in circuit design.
  • Regulatory Compliance: Pb-Free construction ensures compliance with environmental standards.
  • Ground Loop Prevention: Isolates circuits to prevent unwanted current paths.

Additional Details

The PS2561AL-1Y-V-A utilizes an infrared light-emitting diode (LED) optically coupled to a phototransistor. When current flows through the LED, it emits infrared light, activating the phototransistor. This allows for the transfer of signals between two electrically isolated circuits. The 'AL' likely refers to a specific package type, '1Y' designates a specific CTR rank, 'V' indicates a high isolation voltage option, and 'A' might relate to specific packaging. The operating temperature range typically spans from -55°C to +110°C. It conforms to safety standards such as UL, CSA, and VDE. Detailed specifications, including CTR values, input forward voltage, and output saturation voltage, can be found in the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess