EN
  • EN
  • DE

PS2561AL2-1-V-E3 WK

Part No PS2561AL2-1-V-E3 WK
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834180-PS2561AL2-1-V-E3 WK
Ultra Librarian 3D Model Ultra Librarian PS2561AL2-1-V-E3 WK CAD Model

Description

The PS2561AL2-1-V-E3 WK is a single-channel photocoupler manufactured by NEC (now Renesas Electronics), designed for applications requiring galvanic isolation between input and output circuits. This device integrates an infrared LED and a phototransistor into a single package, facilitating efficient signal transfer while maintaining high voltage isolation. It's commonly used in industrial control systems, power supplies, and various other applications where electrical isolation is critical.

Applications

  • Programmable Logic Controllers (PLCs): Used to isolate input and output modules, enhancing safety and preventing ground loops.
  • Switching Power Supplies: Provides isolation in feedback control circuits, ensuring stable and safe operation.
  • Inverter Circuits: Offers galvanic isolation between control circuits and power stages.
  • Industrial Control Systems: Used for isolating control signals in equipment like motor drives and process controllers.
  • Measuring Instruments: Enhances the safety of measuring equipment by isolating sensitive circuits from high-voltage sections.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Single Channel: Contains one independent isolation channel.
  • Current Transfer Ratio (CTR): Specified CTR range ensures reliable signal transfer.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives for environmental safety.

Benefits

  • Enhanced Safety: Prevents electrical shock and damage by isolating high-voltage circuits.
  • Noise Reduction: Minimizes interference and ground loops in sensitive electronic systems.
  • Improved Reliability: Stable performance over a wide temperature range ensures consistent operation.
  • Simplified Design: Reduces component count and simplifies board layout.
  • Cost-Effective: Provides a cost-efficient solution for galvanic isolation needs.

Additional Details

The PS2561AL2-1-V-E3 WK typically comes in a surface-mount package, designed for ease of integration into automated manufacturing processes. The "V" indicates a specific voltage characteristic, the "E3" likely denotes a specific tape and reel packaging, and the "WK" may denote a specific manufacturing week or lot. This device operates by emitting infrared light from the LED, which is then detected by the phototransistor, causing it to conduct. Key electrical characteristics include forward voltage, forward current, collector-emitter voltage, and isolation voltage. To ensure optimal performance, external components such as current-limiting resistors for the LED and pull-up resistors for the phototransistor are required. Careful consideration of these components is crucial for proper operation and to maintain the specified performance parameters.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess