EN
  • EN
  • DE

PS2561D-1

Part No PS2561D-1
Manufacturer NEC
Catalog Misc Products
Description DIP PHOTOCOUPLER OPERATING AMBIENT TEMPERATURE 110°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834182-PS2561D-1
Ultra Librarian 3D Model Ultra Librarian PS2561D-1 CAD Model

Description

The PS2561D-1 is a single-channel photocoupler manufactured by NEC (now Renesas Electronics), designed to provide electrical isolation between input and output circuits. It's commonly used in various applications requiring signal transmission without a direct electrical connection. The device incorporates an infrared LED and a phototransistor, ensuring high isolation voltage and reliable performance. Its robust design makes it suitable for industrial control systems, power supplies, and other applications where electrical isolation and noise immunity are essential.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input and output modules to enhance safety and prevent ground loops.
  • Switching Power Supplies: Provides isolation in feedback control circuits for stable and safe operation.
  • Inverter Circuits: Offers galvanic isolation between control and power stages.
  • Industrial Control Systems: Isolates control signals in motor drives, process controllers, and other industrial equipment.
  • Measuring Instruments: Improves safety by isolating sensitive measurement circuits from high-voltage components.

Features

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Single Channel: Contains one isolated channel.
  • Current Transfer Ratio (CTR): Specifies a CTR range for reliable signal transmission.
  • Compact Package: Suitable for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Enhanced Safety: Protects users and equipment by isolating high-voltage circuits.
  • Noise Reduction: Minimizes interference and ground loops in sensitive systems.
  • Improved Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Simplified Design: Reduces design complexity by providing an integrated isolation solution.
  • Cost-Effective: Offers a cost-efficient approach to meeting isolation requirements.

Additional Details

The PS2561D-1 typically comes in a DIP (Dual In-Line Package), making it suitable for through-hole mounting. The device operates by emitting infrared light from the LED, which is detected by the phototransistor, causing it to conduct and transfer the signal. Key electrical parameters include forward voltage, forward current, collector-emitter voltage, and isolation voltage. To ensure optimal performance, external components such as current-limiting resistors for the LED and pull-up resistors for the phototransistor are necessary. Proper consideration of these components is essential for ensuring the device operates within its specified limits and provides reliable signal isolation.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,590+ $0.1455 $231.3450
2,050+ $0.1409 $288.8450
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess