Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085989-PS2604L-E3
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2604L-E3 CAD Model

Description

The PS2604L is a high-isolation photocoupler manufactured by NEC (now Renesas). It is designed to provide electrical isolation between input and output circuits. This photocoupler transfers electrical signals between two isolated circuits by using light. It consists of an LED on the input side and a phototransistor on the output side, providing electrical isolation up to several kilovolts. The E3 likely specifies a specific CTR rank.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Circuits: Provides isolation between the control and power stages.
  • Power Supplies: Isolates primary and secondary sides for safety.
  • Measurement Equipment: Ensures accurate and safe data acquisition.
  • Industrial Control Systems: Protects control circuitry from high-voltage transients.

Features:

  • High Isolation Voltage: Provides reinforced insulation for safety.
  • Compact Package: Suitable for high-density mounting.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer.
  • Low Input Current: Minimizes power consumption.
  • High-Speed Switching: Enables fast data transmission.

Benefits:

  • Enhanced Safety: Protects sensitive circuits from high-voltage transients.
  • Improved System Reliability: Prevents ground loops and noise coupling.
  • Reduced Power Consumption: Operates with low input current.
  • Space-Saving Design: Compact package allows for efficient board layout.
  • Simplified Circuit Design: Easy integration into various applications.

Additional Details:

The PS2604L typically features a collector-emitter voltage of 80V and an isolation voltage of 5000 Vrms. The operating temperature range is typically -55°C to +100°C. Detailed specifications can vary based on the exact suffix code (e.g., E3), so consulting the datasheet for the specific variant is always recommended for precise electrical characteristics, such as current transfer ratio (CTR) and switching speeds. The device is typically housed in a small outline package (SOP).

You May Also Be Interested in

TURCK
Turck, Pkg 3M-1-RS 4.4T/CS12138, U-27500
Need more? Email Us
ECAD model for PKG 3M-1-RS 4.4T/CS12138
Qualcomm
Need more? Email Us
ECAD model for PM6610-2A
Pericom
5-V, 1: 1 (SPST), 4-channel general-purpose FET bus switch with st&ard '125-type pinout 14-SOIC -40 to 85
Lowest to $0.6437
ECAD model for PI5C3125WX
Realtek
Need more? Email Us
ECAD model for RTD2485TD
Protek Devices
Lowest to $0.0499
ECAD model for PRSB6.8C-LF-T710
TE Connectivity
Socket with PCB Terminal 1-Pole 3.5mm 5-Pin Polyamide Through Hole
Need more? Email Us
ECAD model for RT78601
Diodes Incorporated
PCIE EQX REDRIVER W-QFN3060-40 / Buffer, ReDriver 4 Channel 16Gbps 40-TQFN (3x6)
Lowest to $12.4725
ECAD model for PI3EQX16621ZLDEX
Rohm Semiconductor
RB162MM-60TF IS THE HIGH RELIABI / Diode Schottky 60 V 1A Surface Mount PMDU
Need more? Email Us
ECAD model for RB162MM-60TFTR
NXP / Nexperia
IC DRVR 7 SEGMENT 48TSSOP / LCD Driver 48-TSSOP
Need more? Email Us
ECAD model for PCF8551BTT/AJ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention